Molex Led Array Holder, Cree Cxa25 Led Array; For Use With Molex 180720-0001

Description
LED ARRAY HOLDER, CREE CXA25 LED ARRAY; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet
Description
LED ARRAY HOLDER, CREE CXA25 LED ARRAY; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Array Holder, Cree Cxa25 Led Array; For Use With Molex - 90W1593 - Newark, An Avnet Company
Chicago, IL, United States
Led Array Holder, Cree Cxa25 Led Array; For Use With Molex
90W1593
Led Array Holder, Cree Cxa25 Led Array; For Use With Molex 90W1593
LED ARRAY HOLDER, CREE CXA25 LED ARRAY; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes

LED ARRAY HOLDER, CREE CXA25 LED ARRAY; For Use With:Cree XLamp CXA25 & CXB25, Osram SOLDERIQ S19 COB LED Arrays; External Diameter:-; External Length:44mm; Holder Type:Holder; Product Range:180720 Series; No. of LEDs:1LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90W1593
Product Name Led Array Holder, Cree Cxa25 Led Array; For Use With Molex
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details