Contact; Series:2047; Contact Plating:Tin; Contact Material:Brass; Gender:Female; Contact Termination:Crimp; Connector Type:Contact; Wire Size (AWG):18-16 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01H6806 |
| Product Name | Contact; Series Molex |
| Gender | Female / Jack |