Molex Contact, Socket, 12-10Awg, Crimp; Product Range Molex 173693-4632

Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:EXTreme Ten60Power 173693 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:EXTreme Ten60Power 173693 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12-10Awg, Crimp; Product Range Molex - 11AC9777 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Molex
11AC9777
Contact, Socket, 12-10Awg, Crimp; Product Range Molex 11AC9777
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:EXTreme Ten60Power 173693 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:EXTreme Ten60Power 173693 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Power Contact, Socket, 12-10Awg, Crimp Rohs Compliant Molex - 90AJ7472 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, 12-10Awg, Crimp Rohs Compliant Molex
90AJ7472
Power Contact, Socket, 12-10Awg, Crimp Rohs Compliant Molex 90AJ7472
POWER CONTACT, SOCKET, 12-10AWG, CRIMP ROHS COMPLIANT: YES

POWER CONTACT, SOCKET, 12-10AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 11AC9777 90AJ7472
Product Name Contact, Socket, 12-10Awg, Crimp; Product Range Molex Power Contact, Socket, 12-10Awg, Crimp Rohs Compliant Molex
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
AA Cell Contact - SNT5-1 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details