Connector
MPC D1 8 CKT DISPOSABLE MALE KIT
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:MediSpec MPC 173250 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 173250-0810 | 173250-0810 | 17AC6326 |
| Product Name | Connectors Circular, Plastic, Medical Grade | Industrial Circular, Plug, 8Pos, Cable; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |