Molex Filtered D Sub Conn, Db, Plug, 1Nf; Product Range Molex/fct 173114-0080

Description
FILTERED D SUB CONN, DB, PLUG, 1NF; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1nF; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB CONN, DB, PLUG, 1NF; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1nF; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, Db, Plug, 1Nf; Product Range Molex/fct - 01AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, Db, Plug, 1Nf; Product Range Molex/fct
01AC6741
Filtered D Sub Conn, Db, Plug, 1Nf; Product Range Molex/fct 01AC6741
FILTERED D SUB CONN, DB, PLUG, 1NF; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1nF; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:Copper RoHS Compliant: Yes

FILTERED D SUB CONN, DB, PLUG, 1NF; Product Range:-; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1nF; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AC6741
Product Name Filtered D Sub Conn, Db, Plug, 1Nf; Product Range Molex/fct
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details