The D-Sub Coaxial Crimp/crimp from Molex/FCT, part number 99AC6205, is designed for use with RG-174U, RG-188AU, or RG-316U cables. It features a female contact with a straight orientation and utilizes a crimp termination style. The contact is made from copper alloy and is plated with 0.20µm gold over nickel, ensuring durability and conductivity. This product has a maximum current rating of 2.0A and an impedance of 50,Ѷ. It is rated for a temperature range of -55°C to +135°C and supports up to 200 mating cycles. The product is RoHS compliant, making it suitable for environmentally conscious applications.
D-SUB COAXIAL CRIMP/CRIMP ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 99AC6205 |
| Product Name | D-Sub Coaxial Crimp/crimp Rohs Compliant Molex/fct |