Molex D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex/fct 173112-0213

Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex/fct - 78X4962 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex/fct
78X4962
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex/fct 78X4962
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4962
Product Name D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
PLATINODE® Platinized Titanium Anodes - PLATINODE® Platinized Titanium Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Hard chrome plating, Precious and non- precious metal electroplating, Electronics and semiconductor industry, Chemical process engineering
View Details
2 suppliers