Molex Fct Term Hvolt Str Pc Rcpt Rohs Compliant Molex/fct 173112-0146

Description
FCT TERM HVOLT STR PC RCPT ROHS COMPLIANT: YES
Description
FCT TERM HVOLT STR PC RCPT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The FCT Term Hvolt Str PC Rcpt is a high voltage contact designed for PCB through-hole applications. It features a female gender configuration and is part of the FCT D-Sub connector series. The contact is made from copper alloy and is plated with 0.80µm of gold over nickel, ensuring reliable electrical performance. It has a maximum current rating of 2.0A per contact and can withstand up to 500 mating cycles, making it suitable for applications requiring durability. The operating temperature range is from -55°C to +125°C. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The FCT Term Hvolt Str PC Rcpt is a high voltage contact designed for PCB through-hole applications. It features a female gender configuration and is part of the FCT D-Sub connector series. The contact is made from copper alloy and is plated with 0.80µm of gold over nickel, ensuring reliable electrical performance. It has a maximum current rating of 2.0A per contact and can withstand up to 500 mating cycles, making it suitable for applications requiring durability. The operating temperature range is from -55°C to +125°C. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fct Term Hvolt Str Pc Rcpt Rohs Compliant Molex/fct - 33AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Fct Term Hvolt Str Pc Rcpt Rohs Compliant Molex/fct
33AC8983
Fct Term Hvolt Str Pc Rcpt Rohs Compliant Molex/fct 33AC8983
FCT TERM HVOLT STR PC RCPT ROHS COMPLIANT: YES

FCT TERM HVOLT STR PC RCPT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC8983
Product Name Fct Term Hvolt Str Pc Rcpt Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1563845-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details