Molex Fct Standoff Nut 4-40 Unc 6.3 Rohs Compliant Molex/fct 173112-0071

Description
FCT STANDOFF NUT 4-40 UNC 6.3 ROHS COMPLIANT: YES
Datasheet
Description
FCT STANDOFF NUT 4-40 UNC 6.3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Standoff Nut 4-40 Unc 6.3 Rohs Compliant Molex/fct - 47AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Fct Standoff Nut 4-40 Unc 6.3 Rohs Compliant Molex/fct
47AC6860
Fct Standoff Nut 4-40 Unc 6.3 Rohs Compliant Molex/fct 47AC6860
FCT STANDOFF NUT 4-40 UNC 6.3 ROHS COMPLIANT: YES

FCT STANDOFF NUT 4-40 UNC 6.3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Standoff, Hex Female-Female, 6.2Mm; Standoff Material Molex/fct - 26AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 6.2Mm; Standoff Material Molex/fct
26AH0559
Standoff, Hex Female-Female, 6.2Mm; Standoff Material Molex/fct 26AH0559
STANDOFF, HEX FEMALE-FEMALE, 6.2MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Product Range:173112 Series; Overall Length:6.2mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 6.2MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Product Range:173112 Series; Overall Length:6.2mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 47AC6860 26AH0559
Product Name Fct Standoff Nut 4-40 Unc 6.3 Rohs Compliant Molex/fct Standoff, Hex Female-Female, 6.2Mm; Standoff Material Molex/fct
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details