Molex D-Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct 173112-0043

Description
D-SUB CONTACT, SOCKET, 12-8AWG, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:12AWG; RoHS Compliant: Yes
Description
D-SUB CONTACT, SOCKET, 12-8AWG, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:12AWG; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct - 26AH6414 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct
26AH6414
D-Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct 26AH6414
D-SUB CONTACT, SOCKET, 12-8AWG, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:12AWG; RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 12-8AWG, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:12AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AH6414
Product Name D-Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details