Molex D-Sub Contact, Pin, 10-8Awg, Crimp; For Use With Molex/fct 173112-0036

Description
D-SUB CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 10-8Awg, Crimp; For Use With Molex/fct - 26AH0556 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 10-8Awg, Crimp; For Use With Molex/fct
26AH0556
D-Sub Contact, Pin, 10-8Awg, Crimp; For Use With Molex/fct 26AH0556
D-SUB CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes

D-SUB CONTACT, PIN, 10-8AWG, CRIMP; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AH0556
Product Name D-Sub Contact, Pin, 10-8Awg, Crimp; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details