Molex Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 173111-0061

Description
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct - 33AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
33AC8811
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 33AC8811
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

Supplier's Site Datasheet
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Molex/fct - 26AH6398 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Molex/fct
26AH6398
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Molex/fct 26AH6398
D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8811
Product Name Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details