Molex D Sub Connector, Rcpt, Da, 15Pos, Th; No. Of Contacts Molex/fct 173109-1898

Description
D SUB CONNECTOR, RCPT, DA, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, DA, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Da, 15Pos, Th; No. Of Contacts Molex/fct - 26AH0506 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Da, 15Pos, Th; No. Of Contacts Molex/fct
26AH0506
D Sub Connector, Rcpt, Da, 15Pos, Th; No. Of Contacts Molex/fct 26AH0506
D SUB CONNECTOR, RCPT, DA, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes

D SUB CONNECTOR, RCPT, DA, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0506
Product Name D Sub Connector, Rcpt, Da, 15Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40832-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details