Molex Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 172767-3016

Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex - 43AJ7023 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
43AJ7023
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 43AJ7023
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AJ7023
Product Name Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details