Molex Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 172718-3121

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1109090P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type DSO
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details