IC AMP CLASS D STEREO 100W 44QFN Product overview: IR4322MTRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IR4322MTRPBF can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
IC AMP CLASS D STEREO 100W 44QFN
Audio Amplifiers 2Ch Class D Audio 10W 4Ohm
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
IC AMP CLASS D STEREO 100W 44QFN
IC, AMP, CLASS D, AUDIO, 100W, QFN44; Output Power:100W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 15V, ± 5V to ± 7.5V; Amplifier Case Style:QFN; No. of Pins:44Pins; Load Impedance:4ohm; Operating RoHS Compliant: Yes
IC AMP CLASS D STEREO 100W 44QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-IR4322MTRPBF | IR4322MTRPBFCT-ND | IR4322MTRPBF | IR4322MTRPBF | IR4322MTRPBF | IR4322MTRPBF | 24AC9068 | IR4322MTRPBF |
| Product Name | 100W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Ic, Amp, Class D, Audio, 100W, Qfn44; Output Power Infineon | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Bandwidth | 9 MHz | |||||||
| Supply Voltage (VS) | 12 volts | 46 volts | 46 volts | 46 volts | 5 to 15 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Package Type | Tape & Reel (TR) | 44-PowerVFQFN | 44-PowerVFQFN | Surface Mount |