Molex Receptacle Housing, 10Pos, 4.2Mm, Black; Product Range Molex 172708-1010

Description
RECEPTACLE HOUSING, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 10Pos, 4.2Mm, Black; Product Range Molex - 54AH7794 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 10Pos, 4.2Mm, Black; Product Range Molex
54AH7794
Receptacle Housing, 10Pos, 4.2Mm, Black; Product Range Molex 54AH7794
RECEPTACLE HOUSING, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54AH7794
Product Name Receptacle Housing, 10Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details