Molex D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct 172704-0197

Description
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct - 78X5042 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct
78X5042
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct 78X5042
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5042
Product Name D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details