D SUB CONTACT, SOCKET, 12-8AWG, SOLDER; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:12AWG RoHS Compliant: Yes
FCT TERM HPWR SDR RCPT 40 AMP 8-12 AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 78X4989 | 33AC8402 |
| Product Name | D Sub Contact, Socket, 12-8Awg, Solder; For Use With Molex/fct | Fct Term Hpwr Sdr Rcpt 40 Amp 8-12 Awg Rohs Compliant Molex |
| Type | Contact |