Molex D Sub Contact, 20Awg, Solder, 16Awg; For Use With Molex/fct 172704-0146

Description
D SUB CONTACT, 20AWG, SOLDER, 16AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, 20AWG, SOLDER, 16AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, 20Awg, Solder, 16Awg; For Use With Molex/fct - 78X4983 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, 20Awg, Solder, 16Awg; For Use With Molex/fct
78X4983
D Sub Contact, 20Awg, Solder, 16Awg; For Use With Molex/fct 78X4983
D SUB CONTACT, 20AWG, SOLDER, 16AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

D SUB CONTACT, 20AWG, SOLDER, 16AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4983
Product Name D Sub Contact, 20Awg, Solder, 16Awg; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details