Molex D Sub Contact, Solder, 20Awg; For Use With Molex/fct 172704-0134

Description
D SUB CONTACT, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Solder, 20Awg; For Use With Molex/fct - 78X4997 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Solder, 20Awg; For Use With Molex/fct
78X4997
D Sub Contact, Solder, 20Awg; For Use With Molex/fct 78X4997
D SUB CONTACT, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4997
Product Name D Sub Contact, Solder, 20Awg; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details