Molex D Sub Contact, Socket, Th; For Use With Molex/fct 172704-0132

Description
D SUB CONTACT, SOCKET, TH; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:172704 SeriesRoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, TH; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:172704 SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Th; For Use With Molex/fct - 78X4974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Th; For Use With Molex/fct
78X4974
D Sub Contact, Socket, Th; For Use With Molex/fct 78X4974
D SUB CONTACT, SOCKET, TH; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:172704 SeriesRoHS Compliant: Yes

D SUB CONTACT, SOCKET, TH; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:172704 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4974
Product Name D Sub Contact, Socket, Th; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details