MOLEX
172672-2003 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, HI POWER (10A+/CKT)
Molex
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
172672-2003
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
172672-2003
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
172672-2003 |
172672-2003 |
|
Product Name
|
|
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) |
|
Gender
|
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers