Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1722991312

Description
Win Source Part Number: 1350010-1722991312 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Ultra-Fit 172299 Number of Positions: 12 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400V Mated Stacking Heights: 26.99mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 540 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172299
Request a Quote Datasheet
Description
Win Source Part Number: 1350010-1722991312 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Ultra-Fit 172299 Number of Positions: 12 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400V Mated Stacking Heights: 26.99mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 540 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172299
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1350010-1722991312 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1350010-1722991312
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1350010-1722991312
Win Source Part Number: 1350010-1722991312 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Ultra-Fit 172299 Number of Positions: 12 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400V Mated Stacking Heights: 26.99mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications Standard Package: 540 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172299

Win Source Part Number: 1350010-1722991312
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Ultra-Fit 172299
Number of Positions: 12
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 400V
Mated Stacking Heights: 26.99mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications
Standard Package: 540
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.181" (4.60mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.465" (11.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 172299

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350010-1722991312
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 100594-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details