Molex Connector, Header, 4Pos, 1Row, 3.5Mm; Connector Systems Molex 172286-1104

Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 3.5Mm; Connector Systems Molex - 49Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3.5Mm; Connector Systems Molex
49Y0164
Connector, Header, 4Pos, 1Row, 3.5Mm; Connector Systems Molex 49Y0164
CONNECTOR, HEADER, 4POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Ultra-Fit 172286 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 49Y0164
Product Name Connector, Header, 4Pos, 1Row, 3.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Heavy Duty Power Connectors - 403002 - VAST STOCK CO., LIMITED
Specs
Mounting Style Panel; Panel
Termination Types Solder Cup; Solder
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2508593-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details