Molex Terminal, Pcb, 1.1Mm; Tab Size Metric Molex 172249-0200

Description
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex - 79X5464 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex
79X5464
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex 79X5464
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes

TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex - 79X5465 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex
79X5465
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex 79X5465
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes

TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex - 68Y6587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex
68Y6587
Terminal, Pcb, 1.1Mm; Tab Size Metric Molex 68Y6587
TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, PCB, 1.1MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:SolderRight 172249 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 79X5464
Product Name Terminal, Pcb, 1.1Mm; Tab Size Metric Molex
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data