Molex Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts 1721601806

Description
Manufacturer: Molex Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts Series: EdgeMate172160 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Base Product Number: 172160 Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts Series: EdgeMate172160 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Base Product Number: 172160 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts - 1721601806 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts
1721601806
Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts 1721601806
Manufacturer: Molex Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts Series: EdgeMate172160 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Base Product Number: 172160 Product Status: Obsolete

Manufacturer: Molex
Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts
Series: EdgeMate172160
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tape & Reel (TR)
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Alternative Parts (Cross-Reference): Cross
Base Product Number: 172160
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1721601806
Product Name Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2974 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Length 1.89 inch (47.88 mm)
View Details