Molex Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Contact Termination Type Molex 172159-0607

Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:7Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:7Contacts; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Contact Termination Type Molex - 83X7941 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Contact Termination Type Molex
83X7941
Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Contact Termination Type Molex 83X7941
CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:7Contacts; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 3.96MM; Contact Termination Type:Crimp; Contact Material:-; Product Range:EdgeMate 172159 Series; For Use With:172160 Series Crimp Contacts; Gender:Receptacle; No. of Contacts:7Contacts; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83X7941
Product Name Connector, Rcpt, 7Pos, 1Row, 3.96Mm; Contact Termination Type Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products