Molex Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 172065-0204

Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex - 33AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex
33AC4729
Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex 33AC4729
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 172065 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 33AC4729
Product Name Connector, Header, 4Pos, 2Row, 5.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof 15° Angled Receptacle - F41S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-172171-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details