Molex Integrated Circuits (ICs) - Linear - Video Processing 1720640004

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
Integrated Circuits (ICs) - Linear - Video Processing
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Linear - Video Processing Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Linear - Video Processing
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
TV and Video, Si21x7 5th Generation Silicon TV Tuner ICs - Si2177 - Skyworks Solutions, Inc.
Specs
Input Signal Digital
Mounting Surface Mount (SMT)
Package/Case QFN28
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details