Molex Connectors Power 172064-0010

Description
Mega-Fit RA Hdr Assy 10 ckt 15 micro inches Gold (Au)
Request a Quote
Description
Mega-Fit RA Hdr Assy 10 ckt 15 micro inches Gold (Au)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 172064-0010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
172064-0010
Connectors Power 172064-0010
Mega-Fit RA Hdr Assy 10 ckt 15 micro inches Gold (Au)

Mega-Fit RA Hdr Assy 10 ckt 15 micro inches Gold (Au)

Buy Now
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex - 23X5832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex
23X5832
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex 23X5832
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Connector Systems:Power; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mega-Fit 172064 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 172064-0010 23X5832
Product Name Connectors Power Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details