CONNECTOR, HEADER, 2POS, 1ROW, 7.49MM; Connector Systems:Power; Pitch Spacing:7.49mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Super Sabre 172043 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 01AH0290 |
| Product Name | Connector, Header, 2Pos, 1Row, 7.49Mm; Connector Systems Molex |
| Device Type | Power |