Manufacturer: Molex, LLC
Win Source Part Number: 905480-1718260100
Series: Super Sabre 171826
Features: Blade Contact 10-12 AWG Crimp Male Blade Silver
Package: Reel - TR
Family Name: 171826
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1718260100-ND, WM12412DKR-ND, WM12412DKRINACTIVE, 171826-0100, WM12412CT, WM12412TR, WM12412DKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905480-1718260100 |
| Product Name | Unclassified - 1718260100 |