Molex Contact, Pin, 12-10Awg, Crimp Rohs Compliant Molex 171826-0100

Description
CONTACT, PIN, 12-10AWG, CRIMP ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 12-10AWG, CRIMP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12-10Awg, Crimp Rohs Compliant Molex - 03AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp Rohs Compliant Molex
03AH3949
Contact, Pin, 12-10Awg, Crimp Rohs Compliant Molex 03AH3949
CONTACT, PIN, 12-10AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 12-10AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Molex - 02AH7285 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Molex
02AH7285
Contact, Pin, 12-10Awg, Crimp; Product Range Molex 02AH7285
CONTACT, PIN, 12-10AWG, CRIMP; PRODUCT RANGE:SUPER SABRE 171826 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:MOLEX SABRE 43680 & SUPER SABREROHS COMPLIANT: YES

CONTACT, PIN, 12-10AWG, CRIMP; PRODUCT RANGE:SUPER SABRE 171826 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:MOLEX SABRE 43680 & SUPER SABREROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 03AH3949 02AH7285
Product Name Contact, Pin, 12-10Awg, Crimp Rohs Compliant Molex Contact, Pin, 12-10Awg, Crimp; Product Range Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details