Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114159-1718250100
Connector Type: Connector, Discrete Wire, Power, Socket
Termination: Crimp
Contact Material: Copper
Number of Contacts: 1
Gender: Female
Length: 18.35 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Silver
Contact Gender: Female
Plating: Nickel
Categories: Terminals
Alternative Parts (Cross-Reference): 171825-0100; 1718250100.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 12 AWG
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 10 AWG
Blade Contact 10-12 AWG Crimp Female Blade Socket Silver
Blade Contact 10-12 AWG Crimp Female Blade Socket Silver
Connector Assembly Tool Product overview: 1718250100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 420-1718250100 can be used for catalog matching and distributor lookup.
TERM BLADE FEMALE 10-12AWG TIN
- Power Connectors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1114159-1718250100 | WM12411TR-ND | 420-1718250100 | 1718250100 | 1718250100 |
| Product Name | Terminals - 1718250100 | Blade Type Power Connector Contacts | Electronic Connector | Blade Type Power Connector Contacts | Industrial control electrical >> Power Connectors |
| Termination | Crimp |