Molex Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 171813-0004

Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex - 06X9764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
06X9764
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 06X9764
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board, Power, Signal, Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site
Conn, Header, 4Pos, 1Row, 3.96Mm Rohs Compliant Molex - 85AJ6993 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 3.96Mm Rohs Compliant Molex
85AJ6993
Conn, Header, 4Pos, 1Row, 3.96Mm Rohs Compliant Molex 85AJ6993
CONN, HEADER, 4POS, 1ROW, 3.96MM ROHS COMPLIANT: YES

CONN, HEADER, 4POS, 1ROW, 3.96MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 06X9764 85AJ6993
Product Name Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex Conn, Header, 4Pos, 1Row, 3.96Mm Rohs Compliant Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV10805F1-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details