Connector
Win Source Part Number: 1034946-171400-5026
Category: Connectors, Interconnects>Backpl
Series: Impel 171400
Number of Positions: 192
Pitch: 0.075" (1.90mm)
Color: Black
Features: Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: Impel, Guide Right
Material Flammability Rating: UL94 V-0
Standard Package: 1
Connector Usage: Coplanar, Daughtercard
Number of Columns: 16
Contact Layout, Typical: 96 Differential Pairs
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 1934218-1; 171400-1026; 2007703-1; 76170-5026; 171400-1020; 2007722-11714005026;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-171400-5026
Board Connector, 192 Contact(s), 12 Row(s), Female, Right Angle, Press Fit Terminal, Receptacle, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 171400-5026 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171400-5026 can be used for catalog matching and distributor lookup.
Impel 6Px16C DC Gd-R Assy
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 171400-5026 | 1034946-171400-5026 | 407-171400-5026 | 44AJ5506 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Impel 6Px16C Dc Gd-R Assy Molex | |
| Termination | Press-Fit |