Molex Incandescent Hand Lamp; Flashlight Type Molex 1635-12B

Description
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:750lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130105 Series; Cable Length:25ft; Lamp Power Max:75W RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:750lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130105 Series; Cable Length:25ft; Lamp Power Max:75W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Hand Lamp; Flashlight Type Molex - 06H6681 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Hand Lamp; Flashlight Type Molex
06H6681
Incandescent Hand Lamp; Flashlight Type Molex 06H6681
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:750lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130105 Series; Cable Length:25ft; Lamp Power Max:75W RoHS Compliant: Yes

INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:750lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130105 Series; Cable Length:25ft; Lamp Power Max:75W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 06H6681
Product Name Incandescent Hand Lamp; Flashlight Type Molex
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2269479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
DieHard LED Flashlights - DieHard® 41-6006 4 AAA 160 Lumen DieHard® LED Flashlight - Dorcy International
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA
View Details