Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-1109

Description
24-30 15AU SL FEMALE L/P
Request a Quote
Description
24-30 15AU SL FEMALE L/P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-1109 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-1109
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-1109
24-30 15AU SL FEMALE L/P

24-30 15AU SL FEMALE L/P

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Molex - 55H2505 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
55H2505
Contact, Socket, 24Awg, Crimp; Product Range Molex 55H2505
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 71851 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 71851 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Molex - 85AJ6986 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Molex
85AJ6986
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Molex 85AJ6986
CONTACT, SOCKET, 30-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-1109 16-02-1109 55H2505 85AJ6986
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24Awg, Crimp; Product Range Molex Contact, Socket, 30-24Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers