Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0081

Description
CUT STRIP 22-24 15AU SL MALE
Request a Quote Datasheet
Description
CUT STRIP 22-24 15AU SL MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-0081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-0081
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0081
CUT STRIP 22-24 15AU SL MALE

CUT STRIP 22-24 15AU SL MALE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 22Awg, Crimp; Product Range Molex - 83C7748 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
83C7748
Contact, Pin, 22Awg, Crimp; Product Range Molex 83C7748
CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Molex - 29X4220 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
29X4220
Contact, Pin, 22Awg, Crimp; Product Range Molex 29X4220
CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0081 16-02-0081 83C7748
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products