Connector
CUT STRIP - SL TERM CRP M 30 SAU 24-30 RE L
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex SL 70066 & 70107 Series Housing RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex SL 70066 & 70107 Series Housing RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 16-02-0078 | 16-02-0078 | 05AC9682 | 85H0733 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 24Awg, Crimp; Product Range Molex | Contact, Pin, 24Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp |