1K CUT STRIP - SL MALE CRP TER
Manufacturer: Molex, LLC
Win Source Part Number: 850552-16-02-0077
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Male Signal Terminal, Crimp, Gold/Tin Plated Bronze Product overview: 16-02-0077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-16-02-0077 can be used for catalog matching and distributor lookup.
Connector
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex SL 70066 & 70107 Series Housing RoHS Compliant: Yes
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 16-02-0077 | 850552-16-02-0077 | 332-16-02-0077 | 16-02-0077 | 92C8848 | 05AC9681 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connectors - 16-02-0077 | Electronic Connector | Contact, Pin, 24Awg, Crimp; Product Range Molex | Contact, Pin, 24Awg, Crimp; Product Range Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | Crimp |