Molex Contact, Socket, 36-32Awg, Crimp; Product Range Molex 16-02-0074

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 36-32Awg, Crimp; Product Range Molex - 02AH7282 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 36-32Awg, Crimp; Product Range Molex
02AH7282
Contact, Socket, 36-32Awg, Crimp; Product Range Molex 02AH7282
CONTACT, SOCKET, 36-32AWG, CRIMP; PRODUCT RANGE:CYCLONE SL SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:32AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CYCLONE 73099 & SL 70066, ROHS COMPLIANT: YES

CONTACT, SOCKET, 36-32AWG, CRIMP; PRODUCT RANGE:CYCLONE SL SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:32AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CYCLONE 73099 & SL 70066, ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 36-32Awg, Crimp Rohs Compliant Molex - 03AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 36-32Awg, Crimp Rohs Compliant Molex
03AH3944
Contact, Socket, 36-32Awg, Crimp Rohs Compliant Molex 03AH3944
CONTACT, SOCKET, 36-32AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 36-32AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0074 02AH7282 03AH3944
Product Name Contact, Socket, 36-32Awg, Crimp; Product Range Molex Contact, Socket, 36-32Awg, Crimp Rohs Compliant Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details