6 Conductor Multi-Conductor Cable Orange 12 AWG, 16 AWG Braid 1640.4' (500.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 1553211008-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Weld-Slag Oil Resistant (WSOR) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |