4 Conductor Multi-Conductor Cable Yellow 22 AWG Enter Number of Meters in Order Quantity
4 Conductor Multi-Conductor Cable Yellow 22 AWG 164.0' (50.0m)
4 Conductor Multi-Conductor Cable Yellow 22 AWG 82.02' (25.00m)
4 Conductor Multi-Conductor Cable Yellow 22 AWG 32.81' (10.00m)
4 Conductor Multi-Conductor Cable Yellow 22 AWG 328.1' (100.0m)
4 Conductor Multi-Conductor Cable Yellow 22 AWG 3.28' (1.00m)
4 Conductor Multi-Conductor Cable Yellow 22 AWG 16.40' (5.00m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | WM21790-DS-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |