11 Conductor Multi-Conductor Cable Gray 19 AWG, 22 AWG 1640.4' (500.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 1552309017-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyurethane (PU) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |