3 Conductor Multi-Conductor Cable Black 19 AWG 328.1' (100.0m)
3 Conductor Multi-Conductor Cable Black 19 AWG 32.81' (10.00m)
3 Conductor Multi-Conductor Cable Black 19 AWG 3.28' (1.00m)
3 Conductor Multi-Conductor Cable Black 19 AWG 164.0' (50.0m)
3 Conductor Multi-Conductor Cable Black 19 AWG 82.02' (25.00m)
3 Conductor Multi-Conductor Cable Black 19 AWG 16.40' (5.00m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | WM21786-100-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyurethane (PU) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |