4 Conductor Multi-Conductor Cable Black 21 AWG 1640.4' (500.0m)
4 Conductor Multi-Conductor Cable Black 21 AWG 3.28' (1.00m)
4 Conductor Multi-Conductor Cable Black 21 AWG 82.02' (25.00m)
4 Conductor Multi-Conductor Cable Black 21 AWG 32.81' (10.00m)
4 Conductor Multi-Conductor Cable Black 21 AWG 16.40' (5.00m)
4 Conductor Multi-Conductor Cable Black 21 AWG 328.1' (100.0m)
4 Conductor Multi-Conductor Cable Black 21 AWG 164.0' (50.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | WM21778-500-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Weld-Slag Oil Resistant (WSOR) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |