Molex Multiple Conductor Cables 1552100128

Description
12 Conductor Multi-Conductor Cable Black 21 AWG 1640.4' (500.0m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 21 AWG 1640.4' (500.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1552100128-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1552100128-ND
Multiple Conductor Cables 1552100128-ND
12 Conductor Multi-Conductor Cable Black 21 AWG 1640.4' (500.0m)

12 Conductor Multi-Conductor Cable Black 21 AWG 1640.4' (500.0m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Multiconductor Cables
Product Number 1552100128-ND
Product Name Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Twisted Pair & Multicore Data Cable - 534080 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details