Molex Flat Flex Ribbon Jumpers, Cables 153660517

Description
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660517-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660517-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660517-ND
"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

"48 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660517-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SW-292-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details